☰
MAX480CSA+
MAX480CSA+
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX480CSA+ Datasheet
History Price: $5.52000
In Stock: 42150
MAX480CSA+ vs MAX4019EEE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
3
Output Type
-
Rail-to-Rail
Slew Rate
0.012V/μs
600V/μs
Gain Bandwidth Product
-
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
1 nA
5.4 μA
Voltage - Input Offset
25 μV
4 mV
Current - Supply
14μA
5.5mA (x3 Channels)
Current - Output / Channel
5 mA
120 mA
Voltage - Supply Span (Min)
1.6 V
3.15 V
Voltage - Supply Span (Max)
36 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP