☰
MAX4802CCM
MAX4802CCM
Active
Description:  IC SW SPSTX8 25OHM 48LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4802CCM Datasheet
History Price: $21.60000
In Stock: 27090
MAX4802CCM vs MAX306EUI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
SPST - Open
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
8
1
On-State Resistance (Max)
25Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1.25Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 13.2V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
5μs, 5μs
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
820pC
2pC
Channel Capacitance (CS(off), CD(off))
11pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
4μA
500pA
Crosstalk
-80dB @ 5MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP (7x7)
28-TSSOP