☰
MAX479EPD
MAX479EPD
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX479EPD Datasheet
History Price: Obsolete
In Stock: 28880
MAX479EPD vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
-
Differential
Slew Rate
0.04V/μs
-
Gain Bandwidth Product
85 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 nA
10 μA
Voltage - Input Offset
50 μV
-
Current - Supply
13μA (x4 Channels)
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
30 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-23-6