☰
MAX478CSA
MAX478CSA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX478CSA Datasheet
History Price: Obsolete
In Stock: 2615
MAX478CSA vs MAX40108ANT+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Differential
Rail-to-Rail
Slew Rate
0.04V/μs
0.08V/μs
Gain Bandwidth Product
85 kHz
168 kHz
-3db Bandwidth
-
-
Current - Input Bias
3 nA
55 pA
Voltage - Input Offset
50 μV
1 μV
Current - Supply
13μA (x2 Channels)
25.5μA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
3 V
0.9 V
Voltage - Supply Span (Max)
30 V
3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-XFBGA, WLBGA
Supplier Device Package
8-SOIC
6-WLP (1.22x0.92)