☰
MAX478CSA
MAX478CSA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX478CSA Datasheet
History Price: Obsolete
In Stock: 30080
MAX478CSA vs MAX2471EUT+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Differential
Differential
Slew Rate
0.04V/μs
-
Gain Bandwidth Product
85 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
3 nA
10 μA
Voltage - Input Offset
50 μV
-
Current - Supply
13μA (x2 Channels)
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
30 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-6