☰
MAX4766BETA+
MAX4766BETA+
Active
Description:  PROG CURRENT-LIMIT SWITCH
Manufacturer:  Maxim Integrated
History Price: $1.07000
In Stock: 36775
MAX4766BETA+ vs MAX4826ELT
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.25V ~ 4.5V
2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
2.3V ~ 5.5V
Current - Output (Max)
1.5A
50mA, 100mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Differential
Features
Status Flag
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
6-uDFN (1.5x1)
Package / Case
8-WDFN Exposed Pad
6-WFDFN