Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX4766BETA+
MAX4766BETA+
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
PROG CURRENT-LIMIT SWITCH
Manufacturer:
Maxim Integrated
Datasheet:
MAX4766BETA+ Datasheet
History Price: $1.07000
In Stock: 36775
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4766BETA+ vs MAX1931EUB
Part No
MAX4766BETA+
MAX1931EUB
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
USB Switch
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
2.25V ~ 4.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
500mA
Rds On (Typ)
-
60mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
Current Limiting (Fixed), Over Load, Over Temperature, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
10-uMAX
Package / Case
8-WDFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)