Multiplexer/Demultiplexer Circuit
2:1
16:16
On-State Resistance (Max)
850mOhm
10Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
27MHz
110MHz
Features
Break-Before-Make, Clickless
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
128-LQFP
Supplier Device Package
10-uMAX
128-LQFP (14x20)