Multiplexer/Demultiplexer Circuit
2:1
2:2
On-State Resistance (Max)
850mOhm
60Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
27MHz
350MHz
Features
Break-Before-Make, Clickless
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFBGA, CSPBGA
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-UCSP (2.02x1.54)
16-QSOP