Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
4:2
On-State Resistance (Max)
850mOhm
80Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
?.7V ~ 5.5V
-3db Bandwidth
27MHz
14MHz
Features
Break-Before-Make, Clickless
Break-Before-Make, Clickless, I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
-
Package / Case
10-WFBGA, CSPBGA
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
12-UCSP (2.02x1.54)
28-SOIC