☰
MAX4739EBE+
MAX4739EBE+
Active
Description:  IC SW SPST-NO/NCX4 3OHM 16UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4739EBE+ Datasheet
History Price: Active
In Stock: 22160
MAX4739EBE+ vs MAX307EUI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
4
2
On-State Resistance (Max)
3Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
80ns, 40ns
200ns, 150ns
-3db Bandwidth
300MHz
-
Charge Injection
5pC
2pC
Channel Capacitance (CS(off), CD(off))
9pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-80dB @ 10MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-UCSP (2.02x2.02)
28-TSSOP