Packaging
Bulk or Strip
Bulk
Switch Circuit
SPDT
SPST - Open
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
5.5Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
200mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
45ns, 26ns
60ns, 40ns
-3db Bandwidth
300MHz
150MHz
Channel Capacitance (CS(off), CD(off))
6.5pF
12pF
Current - Leakage (IS(off)) (Max)
2nA
2nA
Crosstalk
-67dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-WFQFN Exposed Pad
Supplier Device Package
SC-70-6
16-TQFN-EP (3x3)