Multiplexer/Demultiplexer Circuit
4:1
8:1
On-State Resistance (Max)
60Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?V ~ 20V
Switch Time (Ton, Toff) (Max)
60ns, 20ns
150ns, 150ns
Channel Capacitance (CS(off), CD(off))
7pF
3pF, 26pF
Current - Leakage (IS(off)) (Max)
100pA
750pA
Crosstalk
-90dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-uMAX/uSOP
16-TSSOP