Switch Circuit
SPDT - NO/NC
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
-
Voltage - Supply, Single (V-)
2V ~ 11V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
4μs, 4μs
Charge Injection
0.2pC
100pC
Channel Capacitance (CS(off), CD(off))
9pF
7.7pF
Current - Leakage (IS(off)) (Max)
2nA
1μA
Crosstalk
-87dB @ 100kHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
48-WFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
48-TQFN (7x7)