Switch Circuit
SPDT - NO/NC
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
10Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
300mOhm
Voltage - Supply, Single (V-)
2V ~ 11V
10V ~ 70V
Voltage - Supply, Dual (V?
-
?0V ~ 35V
Switch Time (Ton, Toff) (Max)
-
60μs, 3μs
Charge Injection
0.2pC
580pC
Channel Capacitance (CS(off), CD(off))
9pF
35pF
Current - Leakage (IS(off)) (Max)
2nA
2.5nA
Crosstalk
-87dB @ 100kHz
-96dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QFN (4x4)
16-TSSOP