Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPDT - NO/NC
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
35Ohm
130Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
500mOhm
Voltage - Supply, Single (V-)
2V ~ 11V
20V ~ 72V
Voltage - Supply, Dual (V?
-
?0V ~ 36V
Switch Time (Ton, Toff) (Max)
-
25μs, 2μs
Charge Injection
0.2pC
200pC
Channel Capacitance (CS(off), CD(off))
9pF
3.7pF
Current - Leakage (IS(off)) (Max)
2nA
20nA
Crosstalk
-87dB @ 100kHz
-62dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QFN (4x4)
16-TSSOP