☰
MAX4694EGE+
MAX4694EGE+
Active
Description:  LOW-VOLTAGE 8:1 MUX/DUAL 4:1 MUX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4694EGE+ Datasheet
History Price: Active
In Stock: 24160
MAX4694EGE+ vs MAX14689AETB+T
Series
-
Beyond-the-Rails
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT - NO/NC
DPDT
Multiplexer/Demultiplexer Circuit
2:1
4:2
Number of Circuits
4
1
On-State Resistance (Max)
35Ohm
450mOhm
Channel-to-Channel Matching (ΔRon)
2Ohm
5mOhm
Voltage - Supply, Single (V-)
2V ~ 11V
1.6V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
200μs, 30μs
-3db Bandwidth
-
110MHz
Charge Injection
0.2pC
-
Channel Capacitance (CS(off), CD(off))
9pF
25pF
Current - Leakage (IS(off)) (Max)
2nA
100nA
Crosstalk
-87dB @ 100kHz
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
10-TDFN (2.5x2)