☰
MAX468EWE
MAX468EWE
Active
Description:  TWO-CHANNEL TRIPLE VIDEO BUFFER
Manufacturer:  Maxim Integrated
Datasheet:   MAX468EWE Datasheet
History Price: $15.36000
In Stock: 20400
MAX468EWE vs MAX454EJD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
4:1 Multiplexer-Amplifier
Output Type
Single-Ended
Single-Ended
Number of Circuits
4
1
-3db Bandwidth
100 MHz
50 MHz
Slew Rate
200V/μs
300V/μs
Current - Supply
100 mA
25 mA
Current - Output / Channel
-
20 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP