☰
MAX468EWE
MAX468EWE
Active
Description:  TWO-CHANNEL TRIPLE VIDEO BUFFER
Manufacturer:  Maxim Integrated
Datasheet:   MAX468EWE Datasheet
History Price: $15.36000
In Stock: 20400
MAX468EWE vs MAX4030EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
Video
General Purpose
Output Type
Single-Ended
Rail-to-Rail
Number of Circuits
4
2
-3db Bandwidth
100 MHz
144 MHz
Slew Rate
200V/μs
115V/μs
Current - Supply
100 mA
12 mA
Current - Output / Channel
-
100 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC