☰
MAX468EWE
MAX468EWE
Active
Description:  TWO-CHANNEL TRIPLE VIDEO BUFFER
Manufacturer:  Maxim Integrated
Datasheet:   MAX468EWE Datasheet
History Price: $15.36000
In Stock: 20400
MAX468EWE vs MAX3510EEP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Video
CATV
Output Type
Single-Ended
-
Number of Circuits
4
1
-3db Bandwidth
100 MHz
100 MHz
Slew Rate
200V/μs
-
Current - Supply
100 mA
109 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
20-QSOP