☰
MAX4669CPE
MAX4669CPE
Obsolete
Description:  IC SW SPST-NO/NCX2 2.5OHM 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4669CPE Datasheet
History Price: $3.98000
In Stock: 43440
MAX4669CPE vs MAX4947EBA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SPST - NO/NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
Number of Circuits
2
3
On-State Resistance (Max)
2.5Ohm
5.5Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
300mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
275ns, 175ns
800ns, 800ns
-3db Bandwidth
-
300MHz
Charge Injection
450pC
10pC
Channel Capacitance (CS(off), CD(off))
65pF, 65pF
15pF
Current - Leakage (IS(off)) (Max)
500pA
3nA
Crosstalk
-66dB @ 1MHz
-90dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
25-WFBGA, CSPBGA
Supplier Device Package
16-PDIP
25-UCSP (2.54x2.54)