Switch Circuit
SPDT
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
4Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm
200mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
14ns, 6ns
60ns, 40ns
Channel Capacitance (CS(off), CD(off))
9pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
100pA
2nA
Crosstalk
-67dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
16-TQFN-EP (3x3)