Packaging
Bulk
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
13Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
4μs, 4μs
Channel Capacitance (CS(off), CD(off))
-
7.7pF
Current - Leakage (IS(off)) (Max)
-
1μA
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
48-WFQFN Exposed Pad
Supplier Device Package
-
48-TQFN (7x7)