Packaging
Bulk
Tape & Reel (TR)
Switch Circuit
SPDT - Open/Closed
DPDT
Multiplexer/Demultiplexer Circuit
2:1
2:2
On-State Resistance (Max)
60Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
200mOhm
3mOhm
Voltage - Supply, Single (V-)
2V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
30ns, 25ns
630ns, 2μs
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
45pF
Current - Leakage (IS(off)) (Max)
500pA
100nA
Crosstalk
-
-110dB @ 20kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
10-UFQFN
Supplier Device Package
SC-70-6
10-UTQFN (1.4x1.8)