☰
MAX4599EXT
MAX4599EXT
Active
Description:  IC SWITCH SPDTX1 60OHM SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX4599EXT Datasheet
History Price: $1.12000
In Stock: 49115
MAX4599EXT vs MAX4992EVB+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT - Open/Closed
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
60Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
200mOhm
3mOhm
Voltage - Supply, Single (V-)
2V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
30ns, 25ns
150μs, 2μs
-3db Bandwidth
200MHz
-
Charge Injection
3pC
-
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
45pF
Current - Leakage (IS(off)) (Max)
500pA
100nA
Crosstalk
-
-110dB @ 20kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
10-UFQFN
Supplier Device Package
SC-70-6
10-UTQFN (1.4x1.8)