Switch Circuit
SPDT - Open/Closed
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
60Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
200mOhm
200mOhm
Voltage - Supply, Single (V-)
2V ~ 5.5V
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
30ns, 25ns
60ns, 40ns
-3db Bandwidth
200MHz
150MHz
Channel Capacitance (CS(off), CD(off))
8pF, 8pF
12pF
Current - Leakage (IS(off)) (Max)
500pA
2nA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-WFQFN Exposed Pad
Supplier Device Package
SC-70-6
16-TQFN (3x3)