☰
MAX4598EWP
MAX4598EWP
Discontinued
Description:  IC DIFF/MUX COMBO 8-1 4-1 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598EWP Datasheet
History Price: $3.44000
In Stock: 26780
MAX4598EWP vs MAX4563CEE
Series
MAX
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Applications
-
Audio, Video
Multiplexer/Demultiplexer Circuit
-
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
-
4
On-State Resistance (Max)
-
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
300MHz
Features
-
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-QSOP