Applications
Audio
Audio, USB
Multiplexer/Demultiplexer Circuit
4:1
2:1
On-State Resistance (Max)
75Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Differential Compatibility
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
10-UFQFN
Supplier Device Package
20-SSOP
10-UTQFN (1.4x1.8)