Packaging
Tube
Tape & Reel (TR)
Applications
Audio
Audio, USB
Multiplexer/Demultiplexer Circuit
4:1
2:1, 2:2
On-State Resistance (Max)
75Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Differential Compatibility
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
10-UFQFN
Supplier Device Package
20-SOIC
10-UTQFN (1.4x1.8)