Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
4:1
3:1
On-State Resistance (Max)
75Ohm
12Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Differential Compatibility
Fault Protection, USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (3x3)