Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4598CPP
MAX4598CPP
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC MULTIPLEXER DUAL 4X1 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4598CPP Datasheet
History Price: $3.43000
In Stock: 41060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4598CPP vs MAX4529EUT+T
Part No
MAX4598CPP
MAX4529EUT+T
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
1:1
Switch Circuit
-
SPST
Number of Channels
2
1
On-State Resistance (Max)
75Ohm
120Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
-
300MHz
Features
Differential Compatibility
Bi-Directional, Buffered, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
20-PDIP
SOT-6