☰
MAX4589CPP
MAX4589CPP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 25510
MAX4589CPP vs MAX9176EUB+T
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
LVDS
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
DPST
-
Number of Channels
2
1
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
-
Features
Break-Before-Make, SPI, T-Switch Configration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP