☰
MAX4589CPP
MAX4589CPP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 25510
MAX4589CPP vs MAX4764EBC+T
Series
-
-
Packaging
Bag
Cut Tape (CT)
Status
Obsolete
Obsolete
Applications
Video
Audio
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
DPST
SPDT
Number of Channels
2
2
On-State Resistance (Max)
60Ohm
850mOhm
Voltage - Supply, Single (V-)
2.7V ~ 12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
27MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, Clickless
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-WFBGA, CSPBGA
Supplier Device Package
20-PDIP
10-UCSP