☰
MAX4589CPP
MAX4589CPP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 25510
MAX4589CPP vs MAX4588CAI+T
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
4:1
Switch Circuit
DPST
-
Number of Channels
2
2
On-State Resistance (Max)
60Ohm
60Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
200MHz
180MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP