☰
MAX4589CPP
MAX4589CPP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 25510
MAX4589CPP vs MAX4574CWI
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
1:1
Switch Circuit
DPST
SPST
Number of Channels
2
11
On-State Resistance (Max)
60Ohm
35Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
150MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Clickless, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC