Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
4:2
On-State Resistance (Max)
60Ohm
80Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 5.5V
-3db Bandwidth
200MHz
14MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, Clickless, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
28-SOIC