☰
MAX4586EUB
MAX4586EUB
Active
Description:  SERIAL 4-CH AUDIO/VIDEO MUX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4586EUB Datasheet
History Price: $1.66000
In Stock: 3830
MAX4586EUB vs MAX4356ECD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio, Video
Video
Multiplexer/Demultiplexer Circuit
4:1
16:16
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
65Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
300MHz
110MHz
Features
Break-Before-Make, I2C
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
128-LQFP
Supplier Device Package
10-uMAX
128-LQFP (14x20)