Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
1.25Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
160ns, 210ns
150ns, 150ns
Charge Injection
-60pC
2pC
Channel Capacitance (CS(off), CD(off))
115pF
3pF, 26pF
Current - Leakage (IS(off)) (Max)
500pA
750pA
Crosstalk
-65dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
16-TSSOP