Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX457CSA+
MAX457CSA+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP GENERAL PURPOSE 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX457CSA+ Datasheet
History Price: $11.99000
In Stock: 49255
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX457CSA+ vs MAX441CWP
Part No
MAX457CSA+
MAX441CWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
General Purpose
General Purpose
Output Type
-
-
Number of Circuits
2
4
-3db Bandwidth
70 MHz
160 MHz
Slew Rate
300V/μs
370V/μs
Current - Supply
35 mA
40 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC