Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
-
On-State Resistance (Max)
350Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
3.3V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
Break-Before-Make
Buffers, I2C, RGB, SCART
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
44-TQFN (7x7)