☰
MAX4579CPP+
MAX4579CPP+
Obsolete
Description:  IC MULTIPLEXER 8X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4579CPP+ Datasheet
History Price: $3.97000
In Stock: 34650
MAX4579CPP+ vs MAX7358ETG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
Audio
I2C
Multiplexer/Demultiplexer Circuit
8:1
8:1
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
350Ohm
24Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
-
Features
Break-Before-Make
Bi-Directional
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)