Packaging
Tube
Tape & Reel (TR)
Applications
Audio
PCI Express?
Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
350Ohm
7Ohm (Typ)
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.65V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
Break-Before-Make
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
28-TQFN (3.5x5.5)