☰
MAX4574EEI+
MAX4574EEI+
Active
Description:  IC SW AUD/VID SER 3WIRE 28-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4574EEI+ Datasheet
History Price: $11.19000
In Stock: 28400
MAX4574EEI+ vs MAX4550CWI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
4:2
Switch Circuit
SPST, SPDT
-
Number of Channels
11
2
On-State Resistance (Max)
35Ohm
80Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
?.7V ~ 5.5V
-3db Bandwidth
150MHz
14MHz
Features
Break-Before-Make, Clickless, SPI
Break-Before-Make, Clickless, I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
-
Package / Case
28-SSOP (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-QSOP
28-SOIC