☰
MAX4573EAI
MAX4573EAI
Active
Description:  CLICKLESS AUDIO/VIDEO SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4573EAI Datasheet
History Price: $6.71000
In Stock: 9705
MAX4573EAI vs MAX4563CEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
1:1, 2:1
Switch Circuit
SPST
SPDT, SPST
Number of Channels
11
4
On-State Resistance (Max)
35Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
150MHz
300MHz
Features
Clickless, I2C
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
16-QSOP