☰
MAX4573CEI
MAX4573CEI
Active
Description:  CLICKLESS AUDIO/VIDEO SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4573CEI Datasheet
History Price: $5.82000
In Stock: 8175
MAX4573CEI vs MAX4539CWP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Audio, Video
Audio
Multiplexer/Demultiplexer Circuit
1:1
8:1
Switch Circuit
SPST
-
Number of Channels
11
1
On-State Resistance (Max)
35Ohm
75Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
150MHz
-
Features
Clickless, I2C
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
28-QSOP
-