Applications
Audio, Video
Video
Multiplexer/Demultiplexer Circuit
1:1
16:16
On-State Resistance (Max)
35Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
150MHz
110MHz
Features
Clickless, I2C
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
28-SSOP (0.154", 3.90mm Width)
128-LQFP
Supplier Device Package
28-QSOP
128-LQFP (14x20)