☰
MAX4573CEI
MAX4573CEI
Active
Description:  CLICKLESS AUDIO/VIDEO SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4573CEI Datasheet
History Price: $5.82000
In Stock: 29600
MAX4573CEI vs MAX14510EEVB+
Series
-
-
Packaging
Bulk
Bulk or Strip
Status
Active
Active
Applications
Audio, Video
Audio, USB
Multiplexer/Demultiplexer Circuit
1:1
2:1, 2:2
Switch Circuit
SPST
-
Number of Channels
11
2
On-State Resistance (Max)
35Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.25V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
150MHz
950MHz
Features
Clickless, I2C
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
28-QSOP
10-UTQFN (1.4x1.8)