☰
MAX456EPL+
MAX456EPL+
Obsolete
Description:  IC VIDEO CROSSPOINT SWITCH 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX456EPL+ Datasheet
History Price: Obsolete
In Stock: 35225
MAX456EPL+ vs MAX4566CEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
8:8
2:2
Switch Circuit
-
4PST
Number of Channels
1
1
On-State Resistance (Max)
-
60Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
35MHz
350MHz
Features
Break-Before-Make, Buffers, T-Switch Configuration
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP