Multiplexer/Demultiplexer Circuit
8:8
8:1
On-State Resistance (Max)
-
75Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
Features
Break-Before-Make, Buffers, T-Switch Configuration
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
-
Supplier Device Package
40-PDIP
-