☰
MAX4567EEE
MAX4567EEE
Obsolete
Description:  IC VIDEO SWITCH DUAL SPDT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4567EEE Datasheet
History Price: $4.27000
In Stock: 39280
MAX4567EEE vs MAX4566EEE+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:2
Switch Circuit
SPDT
4PST
Number of Channels
2
1
On-State Resistance (Max)
60Ohm
60Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
350MHz
350MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP